Pulse Electronics Corporation Pulse Transformers H1197NLT

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1922-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1922-2-ND
Pulse Transformers 553-1922-2-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1922-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1922-1-ND
Pulse Transformers 553-1922-1-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1922-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1922-6-ND
Pulse Transformers 553-1922-6-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H1197NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1197NLT
Pulse Transformer 166-H1197NLT
XFRMR MAGNT MOD 1PORT POE 10/100 Product overview: H1197NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1197NLT can be used for catalog matching and distributor lookup.

XFRMR MAGNT MOD 1PORT POE 10/100 Product overview: H1197NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1197NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H1197NLT - 873112-H1197NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1197NLT
873112-H1197NLT
Pulse Transformers - H1197NLT 873112-H1197NLT
Manufacturer: Pulse Win Source Part Number: 873112-H1197NLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: H1197NLT-ND, 553-1922-6, 553-1922-2, 553-1922-1

Manufacturer: Pulse
Win Source Part Number: 873112-H1197NLT
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: H1197NLT-ND, 553-1922-6, 553-1922-2, 553-1922-1

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1197NLT
Transformers - Pulse Transformers H1197NLT
XFRMR MAGNT MOD 1PORT POE 10/100

XFRMR MAGNT MOD 1PORT POE 10/100

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 553-1922-2-ND 166-H1197NLT 873112-H1197NLT H1197NLT
Product Name Pulse Transformers Pulse Transformer Pulse Transformers - H1197NLT Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details