Pulse Electronics Corporation Ethernet Transformer H6062FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H6062FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H6062FNL
Ethernet Transformer H6062FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformer - 166-H6062FNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H6062FNL
Pulse Transformer 166-H6062FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H6062FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H6062FNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H6062FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H6062FNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H6062FNL - 873173-H6062FNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H6062FNL
873173-H6062FNL
Pulse Transformers - H6062FNL 873173-H6062FNL
Manufacturer: Pulse Win Source Part Number: 873173-H6062FNL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 873173-H6062FNL
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Pulse Transformers - 553-2238-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2238-ND
Pulse Transformers 553-2238-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H6062FNL
Transformers - Pulse Transformers H6062FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Poe Transformer, 1 Pulse Electronics - 60AC4494 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
60AC4494
Poe Transformer, 1 Pulse Electronics 60AC4494
POE TRANSFORMER, 1:1, 1PORT, 1000BASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C RoHS Compliant: Yes

POE TRANSFORMER, 1:1, 1PORT, 1000BASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H6062FNL
Audio Transformers / Signal Transformers H6062FNL
Audio Transformers / Signal Transformers 1000Base-T SMD PoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 1000Base-T SMD PoE 350uH .65Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H6062FNL 166-H6062FNL 873173-H6062FNL 553-2238-ND H6062FNL 60AC4494 H6062FNL
Product Name Ethernet Transformer Pulse Transformer Pulse Transformers - H6062FNL Pulse Transformers Transformers - Pulse Transformers Poe Transformer, 1 Pulse Electronics Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ISRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details