Pulse Electronics Corporation Ethernet Transformer H7019FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H7019FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H7019FNL
Ethernet Transformer H7019FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
SMD Pulse Transformer - 166-H7019FNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-H7019FNL
SMD Pulse Transformer 166-H7019FNL
TRANSFORMER MODULE 10GBASE-T SMD Product overview: H7019FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7019FNL can be used for catalog matching and distributor lookup.

TRANSFORMER MODULE 10GBASE-T SMD Product overview: H7019FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7019FNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-2281-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2281-5-ND
Pulse Transformers 553-2281-5-ND
200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount

200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1061588-H7019FNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1061588-H7019FNL
Transformers - Pulse Transformers 1061588-H7019FNL
Win Source Part Number: 1061588-H7019FNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10G Base-T Inductance: 200µH Height - Seated (Max): 0.230" (5.85mm) Standard Package: 35 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.539" L x 0.591" W (13.70mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2281-5

Win Source Part Number: 1061588-H7019FNL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 10G Base-T
Inductance: 200µH
Height - Seated (Max): 0.230" (5.85mm)
Standard Package: 35
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.539" L x 0.591" W (13.70mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-2281-5

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H7019FNL
Transformers - Pulse Transformers H7019FNL
TRANSFORMER MODULE 10GBASE-T SMD

TRANSFORMER MODULE 10GBASE-T SMD

Supplier's Site
Transformer, 1 Pulse Electronics - 60AC4496 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4496
Transformer, 1 Pulse Electronics 60AC4496
TRANSFORMER, 1:1, 1PORT, 10GBASE-T, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:200µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C RoHS Compliant: Yes

TRANSFORMER, 1:1, 1PORT, 10GBASE-T, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:200µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H7019FNL
Audio Transformers / Signal Transformers H7019FNL
Audio Transformers / Signal Transformers 10GBase-T SMD NonPoE 200uH 1-Port

Audio Transformers / Signal Transformers 10GBase-T SMD NonPoE 200uH 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H7019FNL 166-H7019FNL 553-2281-5-ND 1061588-H7019FNL H7019FNL 60AC4496 H7019FNL
Product Name Ethernet Transformer SMD Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Transformers - Pulse Transformers Transformer, 1 Pulse Electronics Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details