Pulse Electronics Corporation Pulse Transformer H7008FNLT

Description
TRANSFORMER MODULE 10GBASE-T Product overview: H7008FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7008FNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER MODULE 10GBASE-T Product overview: H7008FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7008FNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-H7008FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H7008FNLT
Pulse Transformer 166-H7008FNLT
TRANSFORMER MODULE 10GBASE-T Product overview: H7008FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7008FNLT can be used for catalog matching and distributor lookup.

TRANSFORMER MODULE 10GBASE-T Product overview: H7008FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7008FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-2278-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2278-1-ND
Pulse Transformers 553-2278-1-ND
200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount

200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2278-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2278-2-ND
Pulse Transformers 553-2278-2-ND
200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount

200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2278-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2278-6-ND
Pulse Transformers 553-2278-6-ND
200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount

200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - H7008FNLT - 873175-H7008FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H7008FNLT
873175-H7008FNLT
Pulse Transformers - H7008FNLT 873175-H7008FNLT
Manufacturer: Pulse Win Source Part Number: 873175-H7008FNLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2278-2, H7008FNLT-ND, 553-2278-6, 553-2278-1

Manufacturer: Pulse
Win Source Part Number: 873175-H7008FNLT
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-2278-2, H7008FNLT-ND, 553-2278-6, 553-2278-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H7008FNLT
Audio Transformers / Signal Transformers H7008FNLT
Audio Transformers / Signal Transformers 10GBase-T SMD NonPoE 200uH 1-Port

Audio Transformers / Signal Transformers 10GBase-T SMD NonPoE 200uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H7008FNLT
Transformers - Pulse Transformers H7008FNLT
TRANSFORMER MODULE 10GBASE-T

TRANSFORMER MODULE 10GBASE-T

Supplier's Site
Pulse Transformers - H7008FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H7008FNLT
Pulse Transformers H7008FNLT
TRANSFORMER MODULE 10GBASE-T

TRANSFORMER MODULE 10GBASE-T

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-H7008FNLT 553-2278-1-ND 873175-H7008FNLT H7008FNLT H7008FNLT H7008FNLT
Product Name Pulse Transformer Pulse Transformers Pulse Transformers - H7008FNLT Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4900-9024RE64 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
Other Transformer Types / Applications Power Transformer
View Details
2 suppliers