Bourns, Inc. Transformers - Pulse Transformers HCTSM80101AAL-E1

Description
Win Source Part Number: 1093964-HCTSM80101AA L-E1 Category: Transformers>Pulse Transformers Series: HCT Package: Tape & Reel Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 250µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.484" L x 0.425" W (12.30mm x 10.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 11.0VµS HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-HCTSM80101AAL-E1 TR,118-HCTSM80101AAL -E1DKR,118-HCTSM8010 1AAL-E1CT
Request a Quote Datasheet
Description
Win Source Part Number: 1093964-HCTSM80101AA L-E1 Category: Transformers>Pulse Transformers Series: HCT Package: Tape & Reel Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 250µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.484" L x 0.425" W (12.30mm x 10.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 11.0VµS HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-HCTSM80101AAL-E1 TR,118-HCTSM80101AAL -E1DKR,118-HCTSM8010 1AAL-E1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1093964-HCTSM80101AAL-E1 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1093964-HCTSM80101AAL-E1
Transformers - Pulse Transformers 1093964-HCTSM80101AAL-E1
Win Source Part Number: 1093964-HCTSM80101AA L-E1 Category: Transformers>Pulse Transformers Series: HCT Package: Tape & Reel Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 250µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.484" L x 0.425" W (12.30mm x 10.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 11.0VµS HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-HCTSM80101AAL-E1 TR,118-HCTSM80101AAL -E1DKR,118-HCTSM8010 1AAL-E1CT

Win Source Part Number: 1093964-HCTSM80101AAL-E1
Category: Transformers>Pulse Transformers
Series: HCT
Package: Tape & Reel
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 250µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.484" L x 0.425" W (12.30mm x 10.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 11.0VµS
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-HCTSM80101AAL-E1TR,118-HCTSM80101AAL-E1DKR,118-HCTSM80101AAL-E1CT

Buy Now Datasheet
Pulse Transformers - 118-HCTSM80101AAL-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-HCTSM80101AAL-E1CT-ND
Pulse Transformers 118-HCTSM80101AAL-E1CT-ND
XFMR 3.3-5V/3.3-15V,350MA PK TR

XFMR 3.3-5V/3.3-15V,350MA PK TR

Buy Now Datasheet
Pulse Transformers - 118-HCTSM80101AAL-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-HCTSM80101AAL-E1TR-ND
Pulse Transformers 118-HCTSM80101AAL-E1TR-ND
250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
5V 15V 350MA Pulse Transformer - 166-HCTSM80101AAL-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 15V 350MA Pulse Transformer
166-HCTSM80101AAL-E1
5V 15V 350MA Pulse Transformer 166-HCTSM80101AAL-E1
XFMR 3.3-5V/3.3-15V,350MA PK TR Product overview: HCTSM80101AAL-E1 from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15V, 350MA. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5V, 15V, 350MA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HCTSM80101AAL-E1 can be used for catalog matching and distributor lookup.

XFMR 3.3-5V/3.3-15V,350MA PK TR Product overview: HCTSM80101AAL-E1 from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15V, 350MA. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5V, 15V, 350MA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HCTSM80101AAL-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers Transformers
Product Number 1093964-HCTSM80101AAL-E1 118-HCTSM80101AAL-E1CT-ND 166-HCTSM80101AAL-E1
Product Name Transformers - Pulse Transformers Pulse Transformers 5V 15V 350MA Pulse Transformer
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - 1140-LU-C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.00E7 Hz
View Details