Pulse Electronics Corporation Transformers - Pulse Transformers HM2108NLT

Description
Win Source Part Number: 1129942-HM2108NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Inductance: 135µH Height - Seated (Max): 0.226" (5.75mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.335" L x 0.524" W (8.50mm x 13.31mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-HM2108NLTTR,184 0-HM2108NLTDKR,1840- HM2108NLTCT,HM2108NL T-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1129942-HM2108NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Inductance: 135µH Height - Seated (Max): 0.226" (5.75mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.335" L x 0.524" W (8.50mm x 13.31mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-HM2108NLTTR,184 0-HM2108NLTDKR,1840- HM2108NLTCT,HM2108NL T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1129942-HM2108NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1129942-HM2108NLT
Transformers - Pulse Transformers 1129942-HM2108NLT
Win Source Part Number: 1129942-HM2108NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Inductance: 135µH Height - Seated (Max): 0.226" (5.75mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.335" L x 0.524" W (8.50mm x 13.31mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-HM2108NLTTR,184 0-HM2108NLTDKR,1840- HM2108NLTCT,HM2108NL T-ND

Win Source Part Number: 1129942-HM2108NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Inductance: 135µH
Height - Seated (Max): 0.226" (5.75mm)
Standard Package: 600
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.335" L x 0.524" W (8.50mm x 13.31mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-HM2108NLTTR,1840-HM2108NLTDKR,1840-HM2108NLTCT,HM2108NLT-ND

Buy Now Datasheet
Pulse Transformers - 553-HM2108NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2108NLTDKR-ND
Pulse Transformers 553-HM2108NLTDKR-ND
135µH Pulse Transformer 1:1 Surface Mount

135µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM2108NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2108NLTTR-ND
Pulse Transformers 553-HM2108NLTTR-ND
135µH Pulse Transformer 1:1 Surface Mount

135µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM2108NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2108NLTCT-ND
Pulse Transformers 553-HM2108NLTCT-ND
135µH Pulse Transformer 1:1 Surface Mount

135µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HM2108NLT
Transformers - Pulse Transformers HM2108NLT
MDL, SIN, XFMR-CMC, 1:1, 4.3KV

MDL, SIN, XFMR-CMC, 1:1, 4.3KV

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1129942-HM2108NLT 553-HM2108NLTDKR-ND HM2108NLT
Product Name Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-1L FL2015-1LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
CMI Current Transformers - 5SFT-201 - Galco Industrial Electronics
Specs
Category Power
View Details
2 suppliers