TDK U.S.A. Corporation Balun HHM17125D1

Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 445-15662-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 445-15662-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Balun, 2.4-2.5Ghz, 50 Ohm, 0603, Full Reel; Impedance Unbalanced / Balanced Tdk - 08X4169 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.4-2.5Ghz, 50 Ohm, 0603, Full Reel; Impedance Unbalanced / Balanced Tdk
08X4169
Balun, 2.4-2.5Ghz, 50 Ohm, 0603, Full Reel; Impedance Unbalanced / Balanced Tdk 08X4169
BALUN, 2.4-2.5GHZ, 50 OHM, 0603, FULL REEL; Impedance - Unbalanced / Balanced:50ohm; Insertion Loss:1.3dB; Phase Difference:180° +20 / -10°; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes

BALUN, 2.4-2.5GHZ, 50 OHM, 0603, FULL REEL; Impedance - Unbalanced / Balanced:50ohm; Insertion Loss:1.3dB; Phase Difference:180° +20 / -10°; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Balun, 2.4-2.5Ghz, 50 Ohm, 0603; Impedance Unbalanced / Balanced Tdk - 08X4168 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.4-2.5Ghz, 50 Ohm, 0603; Impedance Unbalanced / Balanced Tdk
08X4168
Balun, 2.4-2.5Ghz, 50 Ohm, 0603; Impedance Unbalanced / Balanced Tdk 08X4168
BALUN, 2.4-2.5GHZ, 50 OHM, 0603; Impedance - Unbalanced / Balanced:50ohm; Insertion Loss:1.3dB; Phase Difference:180° +20 / -10°; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

BALUN, 2.4-2.5GHZ, 50 OHM, 0603; Impedance - Unbalanced / Balanced:50ohm; Insertion Loss:1.3dB; Phase Difference:180° +20 / -10°; Balun Case Style:0603; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 445-15662-1-ND 08X4169
Product Name Balun Balun, 2.4-2.5Ghz, 50 Ohm, 0603, Full Reel; Impedance Unbalanced / Balanced Tdk
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-40X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
6 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details