Pulse Electronics Corporation Ethernet Transformer H5079NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H5079NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H5079NL
Ethernet Transformer H5079NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Transformers - Pulse Transformers - 1012256-H5079NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1012256-H5079NL
Transformers - Pulse Transformers 1012256-H5079NL
Win Source Part Number: 1012256-H5079NL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 20 Mounting: SMD (SMT) Weight: 0.04 oz (1.14 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.785" L x 0.551" W (19.94mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: H5079NL-ND,553-1658- 5

Win Source Part Number: 1012256-H5079NL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 20
Mounting: SMD (SMT)
Weight: 0.04 oz (1.14 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.785" L x 0.551" W (19.94mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: H5079NL-ND,553-1658-5

Buy Now Datasheet
Pulse Transformers - 553-1658-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1658-5-ND
Pulse Transformers 553-1658-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H5079NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5079NL
Pulse Transformer 166-H5079NL
MODULE MINI-MAG 1PORT 1000BASE-T Product overview: H5079NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5079NL can be used for catalog matching and distributor lookup.

MODULE MINI-MAG 1PORT 1000BASE-T Product overview: H5079NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5079NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5079NL
Audio Transformers / Signal Transformers H5079NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H5079NL
Transformers - Pulse Transformers H5079NL
MODULE MINI-MAG 1PORT 1000BASE-T

MODULE MINI-MAG 1PORT 1000BASE-T

Supplier's Site
Pulse Transformers - H5079NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H5079NL
Pulse Transformers H5079NL
MODULE MINI-MAG 1PORT 1000BASE-T

MODULE MINI-MAG 1PORT 1000BASE-T

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H5079NL 1012256-H5079NL 553-1658-5-ND 166-H5079NL H5079NL H5079NL H5079NL
Product Name Ethernet Transformer Transformers - Pulse Transformers Pulse Transformers Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-3843-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - Audio Transformers - Tube/Valve Audio - 124D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
5 suppliers
PC Mount Flat Pack™ Power Transformers - FP24-250 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
5 suppliers