Pulse Electronics Corporation Pulse Transformers HM2168NLT

Description
XFMR DUAL 1:1 4.3KV FUNC
Request a Quote Datasheet
Description
XFMR DUAL 1:1 4.3KV FUNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HM2168NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2168NLTDKR-ND
Pulse Transformers 553-HM2168NLTDKR-ND
XFMR DUAL 1:1 4.3KV FUNC

XFMR DUAL 1:1 4.3KV FUNC

Buy Now Datasheet
Pulse Transformers - 553-HM2168NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2168NLTTR-ND
Pulse Transformers 553-HM2168NLTTR-ND
XFMR DUAL 1:1 4.3KV FUNC

XFMR DUAL 1:1 4.3KV FUNC

Buy Now Datasheet
Pulse Transformers - 553-HM2168NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2168NLTCT-ND
Pulse Transformers 553-HM2168NLTCT-ND
XFMR DUAL 1:1 4.3KV FUNC

XFMR DUAL 1:1 4.3KV FUNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 553-HM2168NLTDKR-ND
Product Name Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0950 HPH3-0950LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672326-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details