Pulse Electronics Corporation Pulse Transformers H2260NLT

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H2260NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
H2260NLT-ND
Pulse Transformers H2260NLT-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
H2260NLT
Transformers - Pulse Transformers H2260NLT
XFRMR MODUL 1PORT POE 1:1 10/100

XFRMR MODUL 1PORT POE 1:1 10/100

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number H2260NLT-ND H2260NLT
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
YA9219 Surface Mount Wideband RF Transformer - YA9219-AL - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672324-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details