Pulse Electronics Corporation Pulse Transformers H1081NLT

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2061-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2061-1-ND
Pulse Transformers 553-2061-1-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2061-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2061-6-ND
Pulse Transformers 553-2061-6-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2061-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2061-2-ND
Pulse Transformers 553-2061-2-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - H1081NLT - 919936-H1081NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1081NLT
919936-H1081NLT
Pulse Transformers - H1081NLT 919936-H1081NLT
Manufacturer: Pulse Win Source Part Number: 919936-H1081NLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: -H1081NLT, 553-2061-1, H1081NLT-ND, 553-2061-2, 553-2061-6

Manufacturer: Pulse
Win Source Part Number: 919936-H1081NLT
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: -H1081NLT, 553-2061-1, H1081NLT-ND, 553-2061-2, 553-2061-6

Buy Now Datasheet
Pulse Transformer - 166-H1081NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1081NLT
Pulse Transformer 166-H1081NLT
XFRMR MODUL 1PORT 1:1.141 10/100 Product overview: H1081NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1081NLT can be used for catalog matching and distributor lookup.

XFRMR MODUL 1PORT 1:1.141 10/100 Product overview: H1081NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1081NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1081NLT
Audio Transformers / Signal Transformers H1081NLT
Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 1-Port

Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1081NLT
Transformers - Pulse Transformers H1081NLT
XFRMR MODUL 1PORT 1:1.141 10/100

XFRMR MODUL 1PORT 1:1.141 10/100

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-2061-1-ND 919936-H1081NLT 166-H1081NLT H1081NLT H1081NLT
Product Name Pulse Transformers Pulse Transformers - H1081NLT Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details