DigiKey Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 27
Product Name Notes
120µH General Purpose Pulse Transformer 1:1 Surface Mount
120µH General Purpose Pulse Transformer 1CT:1CT Surface Mount
120µH General Purpose Pulse Transformer Surface Mount
120µH LAN 10 Base-T Pulse Transformer 1:1 Surface Mount
120µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
120µH LAN 1000 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
120µH, 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
120µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
150µH General Purpose Pulse Transformer 1:1 Surface Mount
150µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount
150µH Pulse Transformer Surface Mount
180µH Pulse Transformer Surface Mount
250µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
325µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
325µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
325µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1 Receiver Surface Mount
325µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
330µH Pulse Transformer Surface Mount
350µH General Purpose Pulse Transformer 1:1 Surface Mount
350µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1 Receiver Surface Mount
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount
350µH LAN 1000 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
350µH LAN, Power over Ethernet (PoE) Pulse Transformer Surface Mount
350µH Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH, 400µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
360µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
360µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
AUDIO XFMR 10KOHM/600/150OHM SEC
AUDIO XFMR 110K OHM SEC
AUDIO XFMR 111K OHM SEC
AUDIO XFMR 117.6K OHM SEC
AUDIO XFMR 130K OHM SEC
AUDIO XFMR 20K/80K OHM SEC
AUDIO XFMR 60K OHM SEC
AUDIO XFMR 62.5/150/250/600 OHM
FLYBACK TRANSFORMER
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1 Transmitter, 1CT:1CT Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount
ISOLATION INDUCTOR 1 MH
ISOLATION INDUCTORS 2.2 MH
LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
LAN 100 Base-T Pulse Transformer Surface Mount
LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
LAN 1000 Base-T Pulse Transformer Surface Mount
LAN 10G Base-T Pulse Transformer Surface Mount
MDL DUAL 1GPP 1:1 SM TR
MDL QUAD 1GPP 1:1 SM TR
MDL SIN 2.5GD 1:1 SMT TR
MDL,SIN,100D,1:1,4KV ,SMT,T NPB
MOD DUAL 10GD 1:1 EXT. HF SMD
MOD DUAL 10GPP 1:1 EXT. HF SMD
MOD DUAL 1GD 1:1 EXT. HF 36P
MOD DUAL 1GPP 1:1 EXT. HF SMD
MOD DUAL 2 5GPP 1:1 EXT. HF SMD
MOD DUAL 5GPP 1:1 EXT. HF SMD
MOD QUAD 10GD EXT. HF 96P
MOD QUAD 10GPP EXT. HF 96P
MOD QUAD 1GPP EXT. HF 96P
MOD QUAD 5GPP EXT. HF 96P
MOD SIN 100P 1:1 EXT SMD HF
MOD SIN 100PP 1:1 EXT SMD HF
MOD SIN 10GD 1:1 EXT. HF SMD
MOD SIN 1GD 1:1 EXT HF 18P
MOD SIN 1GD 1:1 EXT. HF SMD
MOD SIN 1GD 1:1 HF SMD
MOD SIN 1GP 1:1 EXT. HF SMD
MOD SIN 1GPP 1:1 EXT HF SMD
MOD SIN 1GPP 1:1 HF EXT SMD
MOD SIN 2. 5GP 1:1 EXT HF SMD
MOD SIN 2.5GPP 1:1 EXT HF SMD
MOD SIN 5GD 1:1 EXT. HF SMD
MOD SIN 5GPP 1:1 EXT. HF SMD
MOD SIN GPP 1:1 EXT. HF SMD
MODULE DUAL GIGABIT ETHERNET 50P
MODULE XFRMR POE 100B-TX HI TEMP
PCB AUDIO XFMR, ZPRI = 600/250/1
Pulse Transformer Surface Mount
Pulse Transformer
PULSE XFMR 1 CT:1CT TX/RX 350UH
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
PULSE XFMR 1CT:1CT TX/RX
PWR XFMR 10000VA CHAS MT
PWR XFMR 1000VA CHAS MT
PWR XFMR 15000VA CHAS MT
PWR XFMR 1500VA CHAS MT
PWR XFMR 2000VA CHAS MT
PWR XFMR 25000VA CHAS MT
PWR XFMR 30000VA CHAS MT
PWR XFMR 3000VA CHAS MT
PWR XFMR 45000VA CHAS MT
PWR XFMR 5000VA CHAS MT
PWR XFMR 500VA CHAS MT
PWR XFMR 6000VA CHAS MT
PWR XFMR 7.5KVA
PWR XFMR 7500VA CHAS MT
PWR XFMR 750VA CHAS MT
PWR XFMR 9000VA CHAS MT
PWR XFMR LAMINATED 10000VA CHAS
PWR XFMR LAMINATED 15000VA CHAS
PWR XFMR LAMINATED 30000VA CHAS
PWR XFMR LAMINATED 3000VA CHAS
PWR XFMR LAMINATED 5000VA CHAS
PWR XFMR LAMINATED 7500VA CHAS
PWR XFMR LAMINATED CHAS MT
PWR XFMR SEMI-TORO 10VA TH
PWR XFMR SEMI-TORO 14VA TH
PWR XFMR SEMI-TORO 18VA TH
PWR XFMR SEMI-TORO 24VA TH
PWR XFMR SEMI-TORO 2VA TH
PWR XFMR SEMI-TORO 30VA TH
PWR XFMR SEMI-TORO 4VA TH
PWR XFMR SEMI-TORO 6VA TH
PWR XFMR
TRANSF ESS BMS 1000V 4.3KV
TRANSF ESS BMS 1000V 5.0KV
TRANSF ESS BMS 1000V 6.0KV
TRANSF ESS BMS 1500V 4.3KV
TRANSF ESS BMS 1500V 5.0KV
TRANSF ESS BMS 1500V 6.0KV
TRANSF ESS BMS 500V 4.3KV
TRANSF ESS BMS 500V 5.0KV
TRANSF ESS BMS 500V 6.0KV
TRANSF ESS BMS 800V 4.3KV
TRANSF ESS BMS 800V 5.0KV
TRANSF ESS BMS 800V 6.0KV
TRANSF FLYBACK 3W 14V ER9.5
TRANSF GATE DRIVE 2W 15V
TRANSF MOD 100D 1:1 10KVDC
TRANSFORMER 350UH SMD
TRANSFORMER GATE DRIVE 3W 15V
TRANSFORMR ISOL 240V/480V 3000VA
XFRMR ISOL 240V TO 120V 20VA
XFRMR ISOL 480V TO 120V 20VA
XFRMR ISOL 600V TO 120V 20VA
XFRMR MAGNETIC 1PORT 1GIG MED
XFRMR MODUL 2PORT POE 1:1 10/100
XFRMR MODULE DUAL1GP 1:1 . BGA
XFRMR MODULE DUAL1GP 1:1 BGA
XFRMR MODULE QUAD 1GP 1:1 BGA

<< Prev Next >>