Pulse Electronics Corporation Ethernet Transformer H1081NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H1081NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H1081NL
Ethernet Transformer H1081NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-1637-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1637-5-ND
Pulse Transformers 553-1637-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H1081NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1081NL
Pulse Transformer 166-H1081NL
XFRMR MODUL 1PORT 1:1.141 10/100 Product overview: H1081NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1081NL can be used for catalog matching and distributor lookup.

XFRMR MODUL 1PORT 1:1.141 10/100 Product overview: H1081NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1081NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformer/Yoke PC Board Mount - 127745624 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
127745624
Transformer/Yoke PC Board Mount 127745624
DATACOM TRANSFORMER MODULE, 10/100 BASE-TX APPLICATION(S), 1:1.141; 1:1, SMD . FREE 2 YEAR RADWELL WARRANTY

DATACOM TRANSFORMER MODULE, 10/100 BASE-TX APPLICATION(S), 1:1.141; 1:1, SMD . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer: Ethernet; SMD; -2dB - 17639-H1081NL - Utmel Electronic Limited
Hong Kong, China
Transformer: Ethernet; SMD; -2dB
17639-H1081NL
Transformer: Ethernet; SMD; -2dB 17639-H1081NL
Transformer: Ethernet; SMD; -2dB

Transformer: Ethernet; SMD; -2dB

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1081NL
Audio Transformers / Signal Transformers H1081NL
Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 1-Port

Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1081NL
Transformers - Pulse Transformers H1081NL
XFRMR MODUL 1PORT 1:1.141 10/100

XFRMR MODUL 1PORT 1:1.141 10/100

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Power Transformers Transformers Transformers Transformers
Product Number H1081NL 553-1637-5-ND 166-H1081NL 127745624 17639-H1081NL H1081NL H1081NL
Product Name Ethernet Transformer Pulse Transformers Pulse Transformer Transformer/Yoke PC Board Mount Transformer: Ethernet; SMD; -2dB Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data