Pulse Electronics Corporation Ethernet Transformer H5120NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H5120NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H5120NL
Ethernet Transformer H5120NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
SMD Pulse Transformer - 166-H5120NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-H5120NL
SMD Pulse Transformer 166-H5120NL
MODULE XFORMR SNGL GIGABIT SMD Product overview: H5120NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5120NL can be used for catalog matching and distributor lookup.

MODULE XFORMR SNGL GIGABIT SMD Product overview: H5120NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5120NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1454-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1454-5-ND
Pulse Transformers 553-1454-5-ND
Pulse Transformer 1CT:1CT Surface Mount

Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Electronic Surplus - H5120NL - 1178298-H5120NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H5120NL
1178298-H5120NL
Electronic Surplus - H5120NL 1178298-H5120NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178298-H5120NL Packaging: Tube Mounting Style: SMD Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.082" (2.08mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Parts Dimension: 0.650" L x 0.365" W (16.51mm x 9.27mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178298-H5120NL
Packaging: Tube
Mounting Style: SMD
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.082" (2.08mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Parts Dimension: 0.650" L x 0.365" W (16.51mm x 9.27mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
H5120NL
Transformers - Pulse Transformers H5120NL
MODULE XFORMR SNGL GIGABIT SMD

MODULE XFORMR SNGL GIGABIT SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5120NL
Audio Transformers / Signal Transformers H5120NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port

Buy Now Datasheet
Transformer, 1 Pulse Electronics - 60AC4493 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4493
Transformer, 1 Pulse Electronics 60AC4493
TRANSFORMER, 1:1, 1PORT, 1000BASE-T, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C RoHS Compliant: Yes

TRANSFORMER, 1:1, 1PORT, 1000BASE-T, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet
Pulse Transformers - H5120NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H5120NL
Pulse Transformers H5120NL
MODULE XFORMR SNGL GIGABIT SMD

MODULE XFORMR SNGL GIGABIT SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H5120NL 166-H5120NL 553-1454-5-ND 1178298-H5120NL H5120NL H5120NL 60AC4493 H5120NL
Product Name Ethernet Transformer SMD Pulse Transformer Pulse Transformers Electronic Surplus - H5120NL Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformer, 1 Pulse Electronics Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNB-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Power Transformers - 185E230 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details