Win Source Part Number: 1342729-HM2112ZNLT
Category: Transformers - Pulse Transformers
Package: Tape & Reel
Size / Dimension: 0.579" L x 0.478" W (14.70mm x 12.15mm)
Inductance: 150µH, 450µH
Height - Seated (Max): 0.136" (3.45mm)
Standard Package: 600
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics
150µH, 450µH Pulse Transformer 1:1 Surface Mount
150µH, 450µH Pulse Transformer 1:1 Surface Mount
150µH, 450µH Pulse Transformer 1:1 Surface Mount
TRANSFORMER, 1:1, 2PORT, AEC-Q200, 150UH; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:1kV; Product Range:-; No. of Ports:2 Port; Operating Temperature Max:125°C; Operating Temperature Min:-40°C RoHS Compliant: Yes
XFMR CMC MODULE AECQ BATT MNGT
XFMR CMC MODULE AECQ BATT MNGT
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1342729-HM2112ZNLT | 553-HM2112ZNLTDKR-ND | 60AC4457 | HM2112ZNLT | HM2112ZNLT |
| Product Name | Transformers - Pulse Transformers | Pulse Transformers | Transformer, 1 Pulse Electronics | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |