The Pulse Transformer, part number 65AH0461, features a primary inductance of 250 µH and a DC resistance of 0.3 ohms. It has a turns ratio of 1:2 and an ET constant of 11 V-µS minimum. This transformer is designed for use in isolation power supplies, particularly with Texas Instruments SN6501 and SN6505B devices. It complies with AEC-Q200 and RoHS standards, ensuring suitability for automotive applications and environmental regulations. The transformer is constructed with a ferrite core and triple-insulated copper wire, providing high coupling and low radiation. It supports a rated current of 350 mA AC and has reinforced insulation for a working voltage of 800 VAC. The operating temperature range is from -40 °C to +125 °C, making it versatile for various applications. The product is packaged in reels of 500 pieces, facilitating easy integration into manufacturing processes.
250µH Pulse Transformer 1:2 Surface Mount
250µH Pulse Transformer 1:2 Surface Mount
PULSE TRANSFORMER, 250UH, 0.3 OHM; Turns Ratio:1:2; Inductance:250µH; DC Resistance:0.3ohm; ET Constant:11Vµs; Isolation Voltage:-; Product Range:HCT Series RoHS Compliant: Yes
PULSE TRANSFORMER, 1:2, 250UH ROHS COMPLIANT: YES
PULSE TRANSFORMER, 250UH, 0.3 OHM; Turns Ratio:1:2; Inductance:250µH; DC Resistance:0.3ohm; ET Constant:11Vµs; Isolation Voltage:-; Product Range:HCT Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 118-HCTSM80102AAL-E1CT-ND | 33AK4262 | 69AH0169 |
| Product Name | Pulse Transformers | Pulse Transformer, 250Uh, 0.3 Ohm; Turns Ratio Bourns | Pulse Transformer, 1 Bourns |
| Category | Signal |