Pulse Electronics Corporation Pulse Transformers HB5G006HLT

Description
MOD SIN 5GD 1:1 HF SMD
Request a Quote Datasheet
Description
MOD SIN 5GD 1:1 HF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HB5G006HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HB5G006HLTCT-ND
Pulse Transformers 553-HB5G006HLTCT-ND
MOD SIN 5GD 1:1 HF SMD

MOD SIN 5GD 1:1 HF SMD

Buy Now Datasheet
Pulse Transformers - 553-HB5G006HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HB5G006HLTTR-ND
Pulse Transformers 553-HB5G006HLTTR-ND
MOD SIN 5GD 1:1 HF SMD

MOD SIN 5GD 1:1 HF SMD

Buy Now Datasheet
Pulse Transformers - 553-HB5G006HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HB5G006HLTDKR-ND
Pulse Transformers 553-HB5G006HLTDKR-ND
MOD SIN 5GD 1:1 HF SMD

MOD SIN 5GD 1:1 HF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 553-HB5G006HLTCT-ND
Product Name Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformers for Linear Technology LT3750 / LT3751 - DA2032-AL DA2032-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1611453-2 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details