Pulse Electronics Corporation Pulse Transformers HD8008NLT

Description
100µH HDBase-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
100µH HDBase-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HD8008NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HD8008NLTTR-ND
Pulse Transformers 553-HD8008NLTTR-ND
100µH HDBase-T Pulse Transformer 1CT:1CT Surface Mount

100µH HDBase-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HD8008NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HD8008NLTDKR-ND
Pulse Transformers 553-HD8008NLTDKR-ND
100µH HDBase-T Pulse Transformer 1CT:1CT Surface Mount

100µH HDBase-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HD8008NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HD8008NLTCT-ND
Pulse Transformers 553-HD8008NLTCT-ND
100µH HDBase-T Pulse Transformer 1CT:1CT Surface Mount

100µH HDBase-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1330280-HD8008NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1330280-HD8008NLT
Transformers - Pulse Transformers 1330280-HD8008NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1330280-HD8008NLT Category: Transformers>Pulse Transformers Packaging: Reel - TR Size / Dimension: 0.539" L x 0.480" W (13.70mm x 12.20mm) Transformer Type: HDBase-T Inductance: 100µH Height - Seated (Max): 0.235" (5.97mm) Standard Package: 300 Mounting: Surface Mount Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 1840-1065-6-ND,553-H D8008NLTDKR,1840-106 5-2,553-HD8008NLTTR, 1840-1065-1,1840-106 5-1-ND,1840-1065-2-N D,1840-1065-6,HD8008 NLT-ND,553-HD8008NLT CT RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330280-HD8008NLT
Category: Transformers>Pulse Transformers
Packaging: Reel - TR
Size / Dimension: 0.539" L x 0.480" W (13.70mm x 12.20mm)
Transformer Type: HDBase-T
Inductance: 100µH
Height - Seated (Max): 0.235" (5.97mm)
Standard Package: 300
Mounting: Surface Mount
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: 1840-1065-6-ND,553-HD8008NLTDKR,1840-1065-2,553-HD8008NLTTR,1840-1065-1,1840-1065-1-ND,1840-1065-2-ND,1840-1065-6,HD8008NLT-ND,553-HD8008NLTCT
RoHS Status: RoHS Compliant

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HD8008NLT
Transformers - Pulse Transformers HD8008NLT
MDL,SIN,10G,P,1:1,SM ,TR

MDL,SIN,10G,P,1:1,SM,TR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 553-HD8008NLTTR-ND 1330280-HD8008NLT HD8008NLT
Product Name Pulse Transformers Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A4-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 150 VA
View Details
Transformers - Audio Transformers - Signal Level - 106H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω - TC1.5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details