TDK U.S.A. Corporation Balun HHM1710J1

Description
RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 445-180973-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 445-180973-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 445-180973-1-ND
Product Name Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Step Down Transformers - 4-1672209-1 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details