Pulse Electronics Corporation Pulse Transformer H7028FNLT

Description
10GBASE-T DISCRETE 4CH BCM PHY Product overview: H7028FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7028FNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10GBASE-T DISCRETE 4CH BCM PHY Product overview: H7028FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7028FNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-H7028FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H7028FNLT
Pulse Transformer 166-H7028FNLT
10GBASE-T DISCRETE 4CH BCM PHY Product overview: H7028FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7028FNLT can be used for catalog matching and distributor lookup.

10GBASE-T DISCRETE 4CH BCM PHY Product overview: H7028FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7028FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H7028FNLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
H7028FNLT-ND
Pulse Transformers H7028FNLT-ND
120µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount

120µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - H7028FNLT - 873177-H7028FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H7028FNLT
873177-H7028FNLT
Pulse Transformers - H7028FNLT 873177-H7028FNLT
Manufacturer: Pulse Win Source Part Number: 873177-H7028FNLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 873177-H7028FNLT
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H7028FNLT
Transformers - Pulse Transformers H7028FNLT
10GBASE-T DISCRETE 4CH BCM PHY

10GBASE-T DISCRETE 4CH BCM PHY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-H7028FNLT H7028FNLT-ND 873177-H7028FNLT H7028FNLT
Product Name Pulse Transformer Pulse Transformers Pulse Transformers - H7028FNLT Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-AJ200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 200 VA
View Details
Transformers - 1580H7B1X - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details