PWR XFMR LAMINATED 150VA CHAS MT
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 2106-HS1B150-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chassis |
| Construction | Laminate |
| Single Phase Configuration | Dual |
| Input Voltage | 240 to 480 volts |