Pulse Electronics Corporation Pulse Transformers H5084NLT

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1927-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1927-6-ND
Pulse Transformers 553-1927-6-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1927-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1927-2-ND
Pulse Transformers 553-1927-2-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1927-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1927-1-ND
Pulse Transformers 553-1927-1-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - H5084NLT - 731094-H5084NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H5084NLT
731094-H5084NLT
Pulse Transformers - H5084NLT 731094-H5084NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 731094-H5084NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.02 oz (0.57 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.163" (4.14mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.600" L x 0.300" W (15.24mm x 7.62mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 731094-H5084NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.02 oz (0.57 g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.163" (4.14mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.600" L x 0.300" W (15.24mm x 7.62mm)

Buy Now
Pulse Transformer - 166-H5084NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5084NLT
Pulse Transformer 166-H5084NLT
MODULE MAGNETIC 1PORT 1000BASE-T Product overview: H5084NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5084NLT can be used for catalog matching and distributor lookup.

MODULE MAGNETIC 1PORT 1000BASE-T Product overview: H5084NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5084NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H5084NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H5084NLT
Pulse Transformers H5084NLT
MODULE MAGNETIC 1PORT 1000BASE-T

MODULE MAGNETIC 1PORT 1000BASE-T

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5084NLT
Audio Transformers / Signal Transformers H5084NLT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H5084NLT
Transformers - Pulse Transformers H5084NLT
MODULE MAGNETIC 1PORT 1000BASE-T

MODULE MAGNETIC 1PORT 1000BASE-T

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-1927-6-ND 731094-H5084NLT 166-H5084NLT H5084NLT H5084NLT H5084NLT
Product Name Pulse Transformers Pulse Transformers - H5084NLT Pulse Transformer Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A5-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 200 VA
View Details
Transformers - Audio Transformers - Signal Level - 148B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
LTCC Surface Mount RF Transformer, 1.3 to 4.0 GHz, 50Ω - NCS1.5-402+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.30E9 to 4.00E9 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details