Pulse Electronics Corporation Pulse Transformers H1062NL

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1840-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1840-5-ND
Pulse Transformers 553-1840-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Quad Pulse Transformer - 166-H1062NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Pulse Transformer
166-H1062NL
Quad Pulse Transformer 166-H1062NL
MODULE XFRMR QUAD ETHR LAN40SOIC Product overview: H1062NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1062NL can be used for catalog matching and distributor lookup.

MODULE XFRMR QUAD ETHR LAN40SOIC Product overview: H1062NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1062NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H1062NL - 1178113-H1062NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1062NL
1178113-H1062NL
Pulse Transformers - H1062NL 1178113-H1062NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178113-H1062NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.14 oz (3.99 g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 4 (72 Hours) Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178113-H1062NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.14 oz (3.99 g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 4 (72 Hours)
Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
H1062NL
Transformers - Pulse Transformers H1062NL
MODULE XFRMR QUAD ETHR LAN40SOIC

MODULE XFRMR QUAD ETHR LAN40SOIC

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1062NL
Audio Transformers / Signal Transformers H1062NL
Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 4-Port

Audio Transformers / Signal Transformers 10/100Base-TX SMD Non-PoE 4-Port

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-1840-5-ND 166-H1062NL 1178113-H1062NL H1062NL H1062NL
Product Name Pulse Transformers Quad Pulse Transformer Pulse Transformers - H1062NL Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ZG365x Series SMT Gate Drive Transformers - ZG3651-AE - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformer - 166-2-1609089-5 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details