Pulse Electronics Corporation Pulse Transformers HM0068ANLT

Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HM0068ANLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM0068ANLTCT-ND
Pulse Transformers 553-HM0068ANLTCT-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM0068ANLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM0068ANLTDKR-ND
Pulse Transformers 553-HM0068ANLTDKR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM0068ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM0068ANLTTR-ND
Pulse Transformers 553-HM0068ANLTTR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-HM0068ANLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HM0068ANLT
Pulse Transformer 166-HM0068ANLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HM0068ANLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM0068ANLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HM0068ANLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM0068ANLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1330311-HM0068ANLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1330311-HM0068ANLT
Transformers - Pulse Transformers 1330311-HM0068ANLT
Manufacturer: Pulse Electronics Win Source Part Number: 1330311-HM0068ANLT Category: Transformers>Pulse Transformers Packaging: Reel - TR Size / Dimension: 0.500" L x 0.347" W (12.70mm x 8.81mm) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.082" (2.08mm) Standard Package: 2,000 Mounting: Surface Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: 1840-HM0068ANLTCT-ND ,553-HM0068ANLTCT,HM 0068ANLT-ND,553-HM00 68ANLTTR,553-HM0068A NLTDKR,1840-HM0068AN LTTR-ND,1840-HM0068A NLTTR,1840-HM0068ANL TDKR,1840-HM0068ANLT CT,1840-HM0068ANLTDK R-ND RoHS Status: ROHS3 Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330311-HM0068ANLT
Category: Transformers>Pulse Transformers
Packaging: Reel - TR
Size / Dimension: 0.500" L x 0.347" W (12.70mm x 8.81mm)
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.082" (2.08mm)
Standard Package: 2,000
Mounting: Surface Mount
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: 1840-HM0068ANLTCT-ND,553-HM0068ANLTCT,HM0068ANLT-ND,553-HM0068ANLTTR,553-HM0068ANLTDKR,1840-HM0068ANLTTR-ND,1840-HM0068ANLTTR,1840-HM0068ANLTDKR,1840-HM0068ANLTCT,1840-HM0068ANLTDKR-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Pulse Transformers - HM0068ANLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HM0068ANLT
Pulse Transformers HM0068ANLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> RJ45 Transformer
HM0068ANLT
Inductors/Coils/Transformers >> RJ45 Transformer HM0068ANLT
1CT:1CT - RJ45 Transformer ROHS

1CT:1CT - RJ45 Transformer ROHS

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HM0068ANLT
Transformers - Pulse Transformers HM0068ANLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-HM0068ANLTCT-ND 166-HM0068ANLT 1330311-HM0068ANLT HM0068ANLT HM0068ANLT HM0068ANLT
Product Name Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Inductors/Coils/Transformers >> RJ45 Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω - TT25-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details