Pulse Electronics Corporation Transformers - Pulse Transformers HM2106NLT

Description
Win Source Part Number: 971793-HM2106NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Inductance: 135µH Height - Seated (Max): 0.226" (5.75mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.335" L x 0.524" W (8.50mm x 13.31mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-HM2106NLTCT,184 0-HM2106NLTTR,HM2106 NLT-ND,1840-HM2106NL TDKR
Request a Quote Datasheet
Description
Win Source Part Number: 971793-HM2106NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Inductance: 135µH Height - Seated (Max): 0.226" (5.75mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.335" L x 0.524" W (8.50mm x 13.31mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-HM2106NLTCT,184 0-HM2106NLTTR,HM2106 NLT-ND,1840-HM2106NL TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 971793-HM2106NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
971793-HM2106NLT
Transformers - Pulse Transformers 971793-HM2106NLT
Win Source Part Number: 971793-HM2106NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Inductance: 135µH Height - Seated (Max): 0.226" (5.75mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.335" L x 0.524" W (8.50mm x 13.31mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-HM2106NLTCT,184 0-HM2106NLTTR,HM2106 NLT-ND,1840-HM2106NL TDKR

Win Source Part Number: 971793-HM2106NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Inductance: 135µH
Height - Seated (Max): 0.226" (5.75mm)
Standard Package: 600
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.335" L x 0.524" W (8.50mm x 13.31mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-HM2106NLTCT,1840-HM2106NLTTR,HM2106NLT-ND,1840-HM2106NLTDKR

Buy Now Datasheet
4.3KV Pulse Transformer - 166-HM2106NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3KV Pulse Transformer
166-HM2106NLT
4.3KV Pulse Transformer 166-HM2106NLT
MDL, SIN, XFMR, 1:1, 4.3KV, SMT, Product overview: HM2106NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3KV. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 4.3KV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM2106NLT can be used for catalog matching and distributor lookup.

MDL, SIN, XFMR, 1:1, 4.3KV, SMT, Product overview: HM2106NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3KV. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 4.3KV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM2106NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-HM2106NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2106NLTCT-ND
Pulse Transformers 553-HM2106NLTCT-ND
135µH Pulse Transformer 1:1 Surface Mount

135µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM2106NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2106NLTTR-ND
Pulse Transformers 553-HM2106NLTTR-ND
135µH Pulse Transformer 1:1 Surface Mount

135µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM2106NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2106NLTDKR-ND
Pulse Transformers 553-HM2106NLTDKR-ND
135µH Pulse Transformer 1:1 Surface Mount

135µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HM2106NLT
Transformers - Pulse Transformers HM2106NLT
MDL, SIN, XFMR, 1:1, 4.3KV, SMT

MDL, SIN, XFMR, 1:1, 4.3KV, SMT

Supplier's Site
Transformer, 1 Pulse Electronics - 60AC4456 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4456
Transformer, 1 Pulse Electronics 60AC4456
TRANSFORMER, 1:1, 1PORT, 150UH, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:4.3kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TRANSFORMER, 1:1, 1PORT, 150UH, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:4.3kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Pulse Transformers - HM2106NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HM2106NLT
Pulse Transformers HM2106NLT
MDL, SIN, XFMR, 1:1, 4.3KV, SMT,

MDL, SIN, XFMR, 1:1, 4.3KV, SMT,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 971793-HM2106NLT 166-HM2106NLT 553-HM2106NLTCT-ND HM2106NLT 60AC4456 HM2106NLT
Product Name Transformers - Pulse Transformers 4.3KV Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Transformer, 1 Pulse Electronics Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details