Pulse Electronics Corporation Transformers - Pulse Transformers H5610NLT

Description
Win Source Part Number: 1061572-H5610NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.440" (11.18mm) Standard Package: 300 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.680" L x 0.310" W (17.27mm x 7.87mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2741-6,553-2741- 2,553-2741-1,-H5610N LT,H5610NLT-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1061572-H5610NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.440" (11.18mm) Standard Package: 300 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.680" L x 0.310" W (17.27mm x 7.87mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2741-6,553-2741- 2,553-2741-1,-H5610N LT,H5610NLT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1061572-H5610NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1061572-H5610NLT
Transformers - Pulse Transformers 1061572-H5610NLT
Win Source Part Number: 1061572-H5610NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.440" (11.18mm) Standard Package: 300 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.680" L x 0.310" W (17.27mm x 7.87mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2741-6,553-2741- 2,553-2741-1,-H5610N LT,H5610NLT-ND

Win Source Part Number: 1061572-H5610NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.440" (11.18mm)
Standard Package: 300
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.680" L x 0.310" W (17.27mm x 7.87mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-2741-6,553-2741-2,553-2741-1,-H5610NLT,H5610NLT-ND

Buy Now Datasheet
Pulse Transformers - 553-2741-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2741-1-ND
Pulse Transformers 553-2741-1-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2741-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2741-2-ND
Pulse Transformers 553-2741-2-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2741-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2741-6-ND
Pulse Transformers 553-2741-6-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
H5610NLT
Transformers - Pulse Transformers H5610NLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 1061572-H5610NLT 553-2741-1-ND H5610NLT
Product Name Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Pulse Transformers - 486-4503-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - FS48-050 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 143N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers