Pulse Electronics Corporation Ethernet Transformer H7008NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H7008NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H7008NL
Ethernet Transformer H7008NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformer - 166-H7008NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H7008NL
Pulse Transformer 166-H7008NL
TRANSFORMER MODULE 10GBASE-T Product overview: H7008NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7008NL can be used for catalog matching and distributor lookup.

TRANSFORMER MODULE 10GBASE-T Product overview: H7008NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7008NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1613-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1613-5-ND
Pulse Transformers 553-1613-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1330492-H7008NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1330492-H7008NL
Transformers - Pulse Transformers 1330492-H7008NL
Manufacturer: Pulse Electronics Win Source Part Number: 1330492-H7008NL Category: Transformers>Pulse Transformers Packaging: Tube Size / Dimension: 0.539" L x 0.480" W (13.70mm x 12.20mm) Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.235" (5.97mm) Standard Package: 35 Mounting: Surface Mount Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Other Part Number: H7008NL-ND,-H7008NL, 553-1613-5 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330492-H7008NL
Category: Transformers>Pulse Transformers
Packaging: Tube
Size / Dimension: 0.539" L x 0.480" W (13.70mm x 12.20mm)
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.235" (5.97mm)
Standard Package: 35
Mounting: Surface Mount
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: H7008NL-ND,-H7008NL,553-1613-5
RoHS Status: RoHS Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H7008NL
Audio Transformers / Signal Transformers H7008NL
Audio Transformers / Signal Transformers 10GBase-T SMD NonPoE 200uH 1-Port

Audio Transformers / Signal Transformers 10GBase-T SMD NonPoE 200uH 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H7008NL
Transformers - Pulse Transformers H7008NL
TRANSFORMER MODULE 10GBASE-T

TRANSFORMER MODULE 10GBASE-T

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H7008NL 166-H7008NL 553-1613-5-ND 1330492-H7008NL H7008NL H7008NL
Product Name Ethernet Transformer Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details