Pulse Electronics Corporation Ethernet Transformer HDX8008NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HDX8008NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HDX8008NL
Ethernet Transformer HDX8008NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-HDX8008NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HDX8008NL-ND
Pulse Transformers 553-HDX8008NL-ND
120µH HDBase-T Pulse Transformer 1:1 Surface Mount

120µH HDBase-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
HDX8008NL
Transformers - Pulse Transformers HDX8008NL
MDL,SIN, HDBASET, 60W, SMT

MDL,SIN, HDBASET, 60W, SMT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HDX8008NL
Audio Transformers / Signal Transformers HDX8008NL
Audio Transformers / Signal Transformers SIN HDBaseT SMT 1-Port 4PoEPP 60W

Audio Transformers / Signal Transformers SIN HDBaseT SMT 1-Port 4PoEPP 60W

Buy Now Datasheet
Pulse Transformers - HDX8008NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HDX8008NL
Pulse Transformers HDX8008NL
MDL,SIN, HDBASET, 60W, SMT

MDL,SIN, HDBASET, 60W, SMT

Supplier's Site Datasheet
Poe Transformers, 1 Pulse Electronics - 69AC2165 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformers, 1 Pulse Electronics
69AC2165
Poe Transformers, 1 Pulse Electronics 69AC2165
POE TRANSFORMERS, 1:1, SMT, 120UH; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:120µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

POE TRANSFORMERS, 1:1, SMT, 120UH; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:120µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HDX8008NL 553-HDX8008NL-ND HDX8008NL HDX8008NL HDX8008NL 69AC2165
Product Name Ethernet Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Pulse Transformers Poe Transformers, 1 Pulse Electronics
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 1213847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
1:1 LTCC Transformer, 3100 - 4200 MHz, 50Ω - TCW1-422+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details