Pulse Electronics Corporation Pulse Transformers H1164

Description
LAN Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
LAN Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1220-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1220-ND
Pulse Transformers 553-1220-ND
LAN Pulse Transformer 1CT:1CT Surface Mount

LAN Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H1164 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1164
Pulse Transformer 166-H1164
MODULE XFRMR ETHERNET LAN 40SOIC Product overview: H1164 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1164 can be used for catalog matching and distributor lookup.

MODULE XFRMR ETHERNET LAN 40SOIC Product overview: H1164 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1164 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H1164 - 1178127-H1164 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1164
1178127-H1164
Pulse Transformers - H1164 1178127-H1164
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1178127-H1164 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1178127-H1164
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1164
Audio Transformers / Signal Transformers H1164
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 4-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 4-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1164
Transformers - Pulse Transformers H1164
MODULE XFRMR ETHERNET LAN 40SOIC

MODULE XFRMR ETHERNET LAN 40SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-1220-ND 166-H1164 1178127-H1164 H1164 H1164
Product Name Pulse Transformers Pulse Transformer Pulse Transformers - H1164 Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E7 Hz
View Details
Balun - 2312-RFXF0008HSRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω - T16-6T-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details