Pulse Electronics Corporation Ethernet Transformer H2260NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H2260NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H2260NL
Ethernet Transformer H2260NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-1845-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1845-5-ND
Pulse Transformers 553-1845-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H2260NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H2260NL
Pulse Transformer 166-H2260NL
XFRMR MODUL 1PORT POE 1:1 10/100 Product overview: H2260NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2260NL can be used for catalog matching and distributor lookup.

XFRMR MODUL 1PORT POE 1:1 10/100 Product overview: H2260NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2260NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1228251-H2260NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1228251-H2260NL
Transformers - Pulse Transformers 1228251-H2260NL
Win Source Part Number: 1228251-H2260NL Category: Transformers>Pulse Transformers Series: Star Magnetics™ Package: Tube Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.240" (6.10mm) Standard Package: 40 Mounting: SMD (SMT) Weight: 0.1 oz (2.85 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-1845-5,H2260NL-N D

Win Source Part Number: 1228251-H2260NL
Category: Transformers>Pulse Transformers
Series: Star Magnetics™
Package: Tube
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 40
Mounting: SMD (SMT)
Weight: 0.1 oz (2.85 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-1845-5,H2260NL-ND

Buy Now Datasheet
Mdl,sin,100P,1 Pulse Electronics - 51AK2841 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,100P,1 Pulse Electronics
51AK2841
Mdl,sin,100P,1 Pulse Electronics 51AK2841
MDL,SIN,100P,1:1,SMT ,TU, NPB ROHS COMPLIANT: YES

MDL,SIN,100P,1:1,SMT,TU, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H2260NL
Audio Transformers / Signal Transformers H2260NL
Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H2260NL
Transformers - Pulse Transformers H2260NL
XFRMR MODUL 1PORT POE 1:1 10/100

XFRMR MODUL 1PORT POE 1:1 10/100

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H2260NL 553-1845-5-ND 166-H2260NL 1228251-H2260NL 51AK2841 H2260NL H2260NL
Product Name Ethernet Transformer Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Mdl,sin,100P,1 Pulse Electronics Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 8-1611454-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers