Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178242-H2005A
Packaging: Bulk
Mounting Style: SMD
Transformer Type: LAN
Weight: 0.1 oz (2.85g)
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.290" (7.36mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 4 (72 Hours)
Parts Dimension: 0.510" L x 0.600" W (12.95mm x 15.24mm)
LAN Pulse Transformer 1CT:1CT Surface Mount
MODULE XFRMR VOIP DL LAN 24-SOIC Product overview: H2005A from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2005A can be used for catalog matching and distributor lookup.
MODULE XFRMR VOIP DL LAN 24-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1178242-H2005A | 553-1228-ND | 166-H2005A | H2005A |
| Product Name | Pulse Transformers - H2005A | Pulse Transformers | SOIC Pulse Transformer | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |