Pulse Electronics Corporation Ethernet Transformer H5401NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H5401NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H5401NL
Ethernet Transformer H5401NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Transformers - Pulse Transformers - 1004131-H5401NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1004131-H5401NL
Transformers - Pulse Transformers 1004131-H5401NL
Win Source Part Number: 1004131-H5401NL Category: Transformers>Pulse Transformers Package: Tray Height - Seated (Max): 0.438" (11.12mm) Standard Package: 60 Mounting: SMD (SMT) Weight: 0.35 oz (9.97 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.120" L x 0.680" W (28.45mm x 17.27mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-1458

Win Source Part Number: 1004131-H5401NL
Category: Transformers>Pulse Transformers
Package: Tray
Height - Seated (Max): 0.438" (11.12mm)
Standard Package: 60
Mounting: SMD (SMT)
Weight: 0.35 oz (9.97 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.120" L x 0.680" W (28.45mm x 17.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-1458

Buy Now Datasheet
Quad SMD Pulse Transformer - 166-H5401NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SMD Pulse Transformer
166-H5401NL
Quad SMD Pulse Transformer 166-H5401NL
MODULE XFORMR QUAD GIGABIT SMD Product overview: H5401NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Quad, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5401NL can be used for catalog matching and distributor lookup.

MODULE XFORMR QUAD GIGABIT SMD Product overview: H5401NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Quad, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5401NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1458-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1458-ND
Pulse Transformers 553-1458-ND
Pulse Transformer 1CT:1CT Surface Mount

Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Mdl,quad,1Gp,1 Pulse Electronics - 51AK2865 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,quad,1Gp,1 Pulse Electronics
51AK2865
Mdl,quad,1Gp,1 Pulse Electronics 51AK2865
MDL,QUAD,1GP,1:1,SM, TY NPB ROHS COMPLIANT: YES

MDL,QUAD,1GP,1:1,SM,TY NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H5401NL
Transformers - Pulse Transformers H5401NL
MODULE XFORMR QUAD GIGABIT SMD

MODULE XFORMR QUAD GIGABIT SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5401NL
Audio Transformers / Signal Transformers H5401NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 4-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 4-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H5401NL 1004131-H5401NL 166-H5401NL 553-1458-ND 51AK2865 H5401NL H5401NL
Product Name Ethernet Transformer Transformers - Pulse Transformers Quad SMD Pulse Transformer Pulse Transformers Mdl,quad,1Gp,1 Pulse Electronics Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT Gate Drive Transformer for TI UCD3138 Digital Power Controllers - GA3550-BL GA3550-BLD - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672327-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details