Pulse Electronics Corporation Pulse Transformers HM6098NL

Description
120µH LAN 1000 Base-T Pulse Transformer Surface Mount
Request a Quote Datasheet
Description
120µH LAN 1000 Base-T Pulse Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HM6098NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM6098NL-ND
Pulse Transformers 553-HM6098NL-ND
120µH LAN 1000 Base-T Pulse Transformer Surface Mount

120µH LAN 1000 Base-T Pulse Transformer Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HM6098NL
Audio Transformers / Signal Transformers HM6098NL
Audio Transformers / Signal Transformers 1000BaseT 120uH .30ohms 4-P AEC-Q200

Audio Transformers / Signal Transformers 1000BaseT 120uH .30ohms 4-P AEC-Q200

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
HM6098NL
Transformers - Pulse Transformers HM6098NL
XFMR MDL 1000BASE-T SMT AEC-Q200

XFMR MDL 1000BASE-T SMT AEC-Q200

Supplier's Site
Xfmr, 10/100/1000 Base-T, Poe, 1P, Smd; No. Of Ports Pulse Electronics - 28AH0429 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, Poe, 1P, Smd; No. Of Ports Pulse Electronics
28AH0429
Xfmr, 10/100/1000 Base-T, Poe, 1P, Smd; No. Of Ports Pulse Electronics 28AH0429
XFMR, 10/100/1000 BASE-T, POE, 1P, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:120µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100/1000 BASE-T, POE, 1P, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:120µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 553-HM6098NL-ND HM6098NL HM6098NL 28AH0429
Product Name Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers Xfmr, 10/100/1000 Base-T, Poe, 1P, Smd; No. Of Ports Pulse Electronics
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformers for Power over Ethernet - POE13F-12 POE13F-12LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity - 59M7255 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Input Voltage 600 volts
Output Voltage 120 volts
View Details