TRANSF HIGH VOLTAGE ISOLATION
TRANSF HIGH VOLTAGE ISOLATION
TRANSF HIGH VOLTAGE ISOLATION
Win Source Part Number: 1114448-HCTSM150102H
Category: Transformers>Pulse Transformers
Series: HCT
Package: Tape & Reel
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 80µH
Height - Seated (Max): 0.380" (9.65mm)
Standard Package: 200
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.839" L x 0.591" W (21.30mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 25VµS
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-HCTSM150102HL-ET
TRANSF HIGH VOLTAGE ISOLATION Product overview: HCTSM150102HL-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HCTSM150102HL-E can be used for catalog matching and distributor lookup.
PULSE TRANSFORMER, 2:1, 0.35 OHM ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 118-HCTSM150102HL-EDKR-ND | 1114448-HCTSM150102HL-E | 166-HCTSM150102HL-E | 38AK6493 |
| Product Name | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformer | Pulse Transformer, 2 Bourns |
| Category | Signal | Signal | Signal |