Pulse Electronics Corporation Pulse Transformers - HM2101NLT HM2101NLT

Description
Manufacturer: Pulse Win Source Part Number: 873646-HM2101NLT Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 1840-1033-1, 1840-1033-2, 1840-1033-6
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 873646-HM2101NLT Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 1840-1033-1, 1840-1033-2, 1840-1033-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HM2101NLT - 873646-HM2101NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HM2101NLT
873646-HM2101NLT
Pulse Transformers - HM2101NLT 873646-HM2101NLT
Manufacturer: Pulse Win Source Part Number: 873646-HM2101NLT Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 1840-1033-1, 1840-1033-2, 1840-1033-6

Manufacturer: Pulse
Win Source Part Number: 873646-HM2101NLT
Operating Temperature Range: -40°C ~ 125°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 1840-1033-1, 1840-1033-2, 1840-1033-6

Buy Now Datasheet
Pulse Transformers - 553-HM2101NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2101NLTDKR-ND
Pulse Transformers 553-HM2101NLTDKR-ND
150µH, 450µH Pulse Transformer 1:1 Surface Mount

150µH, 450µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM2101NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2101NLTCT-ND
Pulse Transformers 553-HM2101NLTCT-ND
150µH, 450µH Pulse Transformer 1:1 Surface Mount

150µH, 450µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM2101NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM2101NLTTR-ND
Pulse Transformers 553-HM2101NLTTR-ND
150µH, 450µH Pulse Transformer 1:1 Surface Mount

150µH, 450µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HM2101NLT
Transformers - Pulse Transformers HM2101NLT
XFMR CMC MODULE AECQ BATT MNGT

XFMR CMC MODULE AECQ BATT MNGT

Supplier's Site
Transformer, 1 Pulse Electronics - 60AC4453 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4453
Transformer, 1 Pulse Electronics 60AC4453
TRANSFORMER, 1:1, 1PORT, AEC-Q200, 150UH; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:4.3kV; Product Range:-; No. of Ports:1 Port; Operating Temperature Max:125°C; Operating Temperature Min:-40°C RoHS Compliant: Yes

TRANSFORMER, 1:1, 1PORT, AEC-Q200, 150UH; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:4.3kV; Product Range:-; No. of Ports:1 Port; Operating Temperature Max:125°C; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Pulse Transformers - HM2101NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HM2101NLT
Pulse Transformers HM2101NLT
XFMR CMC MODULE AECQ BATT MNGT

XFMR CMC MODULE AECQ BATT MNGT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 873646-HM2101NLT 553-HM2101NLTDKR-ND HM2101NLT 60AC4453 HM2101NLT
Product Name Pulse Transformers - HM2101NLT Pulse Transformers Transformers - Pulse Transformers Transformer, 1 Pulse Electronics Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Wideband RF Transformers - WB3040-PC WB3040-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672326-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
3 suppliers