Pulse Electronics Corporation Pulse Transformers - H1260FNLT H1260FNLT

Description
Manufacturer: Pulse Win Source Part Number: 873148-H1260FNLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2206-6, 553-2206-2, 553-2206-1
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 873148-H1260FNLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2206-6, 553-2206-2, 553-2206-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1260FNLT - 873148-H1260FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1260FNLT
873148-H1260FNLT
Pulse Transformers - H1260FNLT 873148-H1260FNLT
Manufacturer: Pulse Win Source Part Number: 873148-H1260FNLT Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2206-6, 553-2206-2, 553-2206-1

Manufacturer: Pulse
Win Source Part Number: 873148-H1260FNLT
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-2206-6, 553-2206-2, 553-2206-1

Buy Now Datasheet
Pulse Transformers - 553-2206-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2206-1-ND
Pulse Transformers 553-2206-1-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2206-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2206-6-ND
Pulse Transformers 553-2206-6-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2206-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2206-2-ND
Pulse Transformers 553-2206-2-ND
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H1260FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1260FNLT
Pulse Transformer 166-H1260FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H1260FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1260FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H1260FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1260FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H1260FNLT
Transformers - Pulse Transformers H1260FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1260FNLT
Audio Transformers / Signal Transformers H1260FNLT
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 1-Port

Buy Now Datasheet
Pulse Transformers - H1260FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H1260FNLT
Pulse Transformers H1260FNLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 873148-H1260FNLT 553-2206-1-ND 166-H1260FNLT H1260FNLT H1260FNLT H1260FNLT
Product Name Pulse Transformers - H1260FNLT Pulse Transformers Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details