150µH LAN 10G Base-T Pulse Transformer Surface Mount
XFMR MDL 10GBASE-T SMT AEC-Q200
XFMR, 10G BASE-T, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:150µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Audio Transformers / Signal Transformers 10GBaseT 150uH SMT AEC-Q200
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-HM7142NL-ND | HM7142NL | 28AH0430 | HM7142NL |
| Product Name | Pulse Transformers | Transformers - Pulse Transformers | Xfmr, 10G Base-T, 1 Port, Smd; No. Of Ports Pulse Electronics | Audio Transformers / Signal Transformers |
| Category | Signal | Signal |