Pulse Electronics Corporation Pulse Transformers H1174NLT

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1174NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
H1174NLT-ND
Pulse Transformers H1174NLT-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H1174NLT
Audio Transformers / Signal Transformers H1174NLT
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 2-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H1174NLT
Transformers - Pulse Transformers H1174NLT
XFRMR MODULE 2PORT 1:1 10/100

XFRMR MODULE 2PORT 1:1 10/100

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number H1174NLT-ND H1174NLT H1174NLT
Product Name Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-10L FL2015-10LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1611447-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 10 VA
View Details
2 suppliers