Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1042248-H2009NLT
Packaging: Reel - TR
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.251" (6.37mm)
Mounting: SMD (SMT)
Weight: 0.06 oz (1.71g)
Family Name: H2009
Categories: Transformers
Status: Active
Alternative Parts (Cross-Reference): H2009FNLT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
XFRMR MAGNT MOD 2PORT POE 10/100 Product overview: H2009NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2009NLT can be used for catalog matching and distributor lookup.
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
XFRMR MAGNT MOD 2PORT POE 10/100
XFRMR MAGNT MOD 2PORT POE 10/100
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1042248-H2009NLT | 166-H2009NLT | 553-H2009NLTTR-ND | H2009NLT | H2009NLT |
| Product Name | Pulse Transformers - H2009NLT | Pulse Transformer | Pulse Transformers | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |