Pulse Electronics Corporation Ethernet Transformer H2009NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H2009NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H2009NL
Ethernet Transformer H2009NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Electronic Surplus - H2009NL - 1178246-H2009NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H2009NL
1178246-H2009NL
Electronic Surplus - H2009NL 1178246-H2009NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178246-H2009NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.06 oz (1.71g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.251" (6.37mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.518" L x 0.595" W (13.16mm x 15.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178246-H2009NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.06 oz (1.71g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.251" (6.37mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Parts Dimension: 0.518" L x 0.595" W (13.16mm x 15.11mm)

Buy Now
SOIC Pulse Transformer - 166-H2009NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Pulse Transformer
166-H2009NL
SOIC Pulse Transformer 166-H2009NL
MODULE XFRMR VOIP DL LAN 24-SOIC Product overview: H2009NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2009NL can be used for catalog matching and distributor lookup.

MODULE XFRMR VOIP DL LAN 24-SOIC Product overview: H2009NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H2009NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1332-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1332-5-ND
Pulse Transformers 553-1332-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H2009NL
Transformers - Pulse Transformers H2009NL
MODULE XFRMR VOIP DL LAN 24-SOIC

MODULE XFRMR VOIP DL LAN 24-SOIC

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number H2009NL 1178246-H2009NL 166-H2009NL 553-1332-5-ND H2009NL
Product Name Ethernet Transformer Electronic Surplus - H2009NL SOIC Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details