Pulse Electronics Corporation Ethernet Transformer HDX8005NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HDX8005NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HDX8005NL
Ethernet Transformer HDX8005NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-HDX8005NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HDX8005NL-ND
Pulse Transformers 553-HDX8005NL-ND
120µH HDBase-T Pulse Transformer 1:1 Surface Mount

120µH HDBase-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
HDX8005NL
Transformers - Pulse Transformers HDX8005NL
MDL,SIN, HDBASET, 100W, SMT

MDL,SIN, HDBASET, 100W, SMT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HDX8005NL
Audio Transformers / Signal Transformers HDX8005NL
Audio Transformers / Signal Transformers SIN HDBaseT SMT 1-Port 4PoEPP 100W

Audio Transformers / Signal Transformers SIN HDBaseT SMT 1-Port 4PoEPP 100W

Buy Now Datasheet
Poe Transformer, 1 Pulse Electronics - 69AC2163 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
69AC2163
Poe Transformer, 1 Pulse Electronics 69AC2163
POE TRANSFORMER, 1:1, SMT, 120UH; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:120µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

POE TRANSFORMER, 1:1, SMT, 120UH; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:120µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number HDX8005NL 553-HDX8005NL-ND HDX8005NL HDX8005NL 69AC2163
Product Name Ethernet Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Poe Transformer, 1 Pulse Electronics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH145-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Hammond Manufacturing Company Inc.
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details