Pulse Electronics Corporation Pulse Transformer HM1188NLT

Description
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HM1188NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM1188NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HM1188NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM1188NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-HM1188NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HM1188NLT
Pulse Transformer 166-HM1188NLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HM1188NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM1188NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HM1188NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HM1188NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - HM1188NLT - 844399-HM1188NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HM1188NLT
844399-HM1188NLT
Pulse Transformers - HM1188NLT 844399-HM1188NLT
Manufacturer: Pulse Win Source Part Number: 844399-HM1188NLT Operating Temperature Range: -40°C ~ 105°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: HM1188NLT-ND, 1840-1066-1, 1840-1066-2, 1840-1066-6

Manufacturer: Pulse
Win Source Part Number: 844399-HM1188NLT
Operating Temperature Range: -40°C ~ 105°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: HM1188NLT-ND, 1840-1066-1, 1840-1066-2, 1840-1066-6

Buy Now
Pulse Transformers - 553-HM1188NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM1188NLTDKR-ND
Pulse Transformers 553-HM1188NLTDKR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM1188NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM1188NLTTR-ND
Pulse Transformers 553-HM1188NLTTR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HM1188NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HM1188NLTCT-ND
Pulse Transformers 553-HM1188NLTCT-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - HM1188NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HM1188NLT
Pulse Transformers HM1188NLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HM1188NLT
Transformers - Pulse Transformers HM1188NLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HM1188NLT
Audio Transformers / Signal Transformers HM1188NLT
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-HM1188NLT 844399-HM1188NLT 553-HM1188NLTDKR-ND HM1188NLT HM1188NLT HM1188NLT
Product Name Pulse Transformer Pulse Transformers - HM1188NLT Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun - 2312-QPP0024TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TC4-25+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers