Pulse Electronics Corporation Pulse Transformers H5120NLT

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-3787-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3787-1-ND
Pulse Transformers 553-3787-1-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3787-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3787-2-ND
Pulse Transformers 553-3787-2-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3787-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3787-6-ND
Pulse Transformers 553-3787-6-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H5120NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5120NLT
Pulse Transformer 166-H5120NLT
MODULE MAGNETIC 1PORT 1000BASE-T Product overview: H5120NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5120NLT can be used for catalog matching and distributor lookup.

MODULE MAGNETIC 1PORT 1000BASE-T Product overview: H5120NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5120NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - H5120NLT - 1178299-H5120NLT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H5120NLT
1178299-H5120NLT
Electronic Surplus - H5120NLT 1178299-H5120NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178299-H5120NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.082" (2.08mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.650" L x 0.365" W (16.51mm x 9.27mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178299-H5120NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.082" (2.08mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.650" L x 0.365" W (16.51mm x 9.27mm)

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5120NLT
Audio Transformers / Signal Transformers H5120NLT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port

Buy Now Datasheet
Pulse Transformers - H5120NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H5120NLT
Pulse Transformers H5120NLT
MODULE MAGNETIC 1PORT 1000BASE-T

MODULE MAGNETIC 1PORT 1000BASE-T

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H5120NLT
Transformers - Pulse Transformers H5120NLT
MODULE MAGNETIC 1PORT 1000BASE-T

MODULE MAGNETIC 1PORT 1000BASE-T

Supplier's Site
Mdl,sin,1Gd,1 Pulse Electronics - 51AK2863 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gd,1 Pulse Electronics
51AK2863
Mdl,sin,1Gd,1 Pulse Electronics 51AK2863
MDL,SIN,1GD,1:1,SMT, TR NPB ROHS COMPLIANT: YES

MDL,SIN,1GD,1:1,SMT,TR NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mdl,sin,1Gd,1 Pulse Electronics - 51AK2864 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gd,1 Pulse Electronics
51AK2864
Mdl,sin,1Gd,1 Pulse Electronics 51AK2864
MDL,SIN,1GD,1:1,SMT, TR NPB ROHS COMPLIANT: YES

MDL,SIN,1GD,1:1,SMT,TR NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-3787-1-ND 166-H5120NLT 1178299-H5120NLT H5120NLT H5120NLT H5120NLT 51AK2863
Product Name Pulse Transformers Pulse Transformer Electronic Surplus - H5120NLT Audio Transformers / Signal Transformers Pulse Transformers Transformers - Pulse Transformers Mdl,sin,1Gd,1 Pulse Electronics
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers - 5-2337824-2-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers