TRANSFORMER MODULE 10GBASE-T SMD Product overview: H7019FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H7019FNLT can be used for catalog matching and distributor lookup.
200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount
200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount
200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount
Manufacturer: Pulse Electronics Network
Win Source Part Number: 731098-H7019FNLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10G Base-T
Inductance: 200μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.230" (5.85mm)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.539" L x 0.591" W (13.70mm x 15.00mm)
Audio Transformers / Signal Transformers 10GBase-T SMD 200uH 1:1 SMD 1.5KVRMS
TRANSFORMER MODULE 10GBASE-T SMD
TRANSFORMER MODULE 10GBASE-T SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-H7019FNLT | 553-2282-1-ND | 731098-H7019FNLT | H7019FNLT | H7019FNLT | H7019FNLT |
| Product Name | SMD Pulse Transformer | Pulse Transformers | Pulse Transformers - H7019FNLT | Audio Transformers / Signal Transformers | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |