Pulse Electronics Corporation Ethernet Transformer H5004NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H5004NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H5004NL
Ethernet Transformer H5004NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Electronic Surplus - H5004NL - 1178286-H5004NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H5004NL
1178286-H5004NL
Electronic Surplus - H5004NL 1178286-H5004NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178286-H5004NL Packaging: Tube Mounting Style: SMD Transformer Type: LAN 1000 Base-T Weight: 0.06 oz (1.71g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.227" (5.76mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 4 (72 Hours) Parts Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178286-H5004NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: LAN 1000 Base-T
Weight: 0.06 oz (1.71g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.227" (5.76mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 4 (72 Hours)
Parts Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm)

Buy Now
Pulse Transformers - 553-1430-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1430-ND
Pulse Transformers 553-1430-ND
LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-H5004NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H5004NL
Pulse Transformer 166-H5004NL
MODULE SINGLE GIGABIT LAN 24SOIC Product overview: H5004NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5004NL can be used for catalog matching and distributor lookup.

MODULE SINGLE GIGABIT LAN 24SOIC Product overview: H5004NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H5004NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformer, 1 Pulse Electronics - 60AC4491 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4491
Transformer, 1 Pulse Electronics 60AC4491
TRANSFORMER, 1:1, 1PORT, 1000BASE-T, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

TRANSFORMER, 1:1, 1PORT, 1000BASE-T, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H5004NL
Audio Transformers / Signal Transformers H5004NL
Audio Transformers / Signal Transformers 1000Base-T SMD 1-Port

Audio Transformers / Signal Transformers 1000Base-T SMD 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H5004NL
Transformers - Pulse Transformers H5004NL
MODULE SINGLE GIGABIT LAN 24SOIC

MODULE SINGLE GIGABIT LAN 24SOIC

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H5004NL 1178286-H5004NL 553-1430-ND 166-H5004NL 60AC4491 H5004NL H5004NL
Product Name Ethernet Transformer Electronic Surplus - H5004NL Pulse Transformers Pulse Transformer Transformer, 1 Pulse Electronics Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformers - CX9629-AL CX9629-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details