Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available for high volume production.
150µH Pulse Transformer Surface Mount
XFMR CMC MODULE AECQ BATT MNGT
TRANSFORMER, 1:1, 2PORT, AEC-Q200, 150UH; PCB Transformer Type:-; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:-; Isolation Voltage:4.3kV; Transformer Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes
Audio Transformers / Signal Transformers MDL DUAL XFMR-CMC AEC-Q200
| Pulse Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | HMU2102NL | 553-HMU2102NL-ND | HMU2102NL | 60AC4444 | HMU2102NL |
| Product Name | BMS TRANSFORMER/CHOKE | Pulse Transformers | Transformers - Pulse Transformers | Transformer, 1 Pulse Electronics | Audio Transformers / Signal Transformers |
| Category | Signal | Signal | Signal |