Pulse Electronics Corporation Pulse Transformers H5400NLT

Description
XFRMR MODULE QUAD 1G 1:1 BGA SMD
Request a Quote Datasheet
Description
XFRMR MODULE QUAD 1G 1:1 BGA SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-H5400NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H5400NLTDKR-ND
Pulse Transformers 553-H5400NLTDKR-ND
XFRMR MODULE QUAD 1G 1:1 BGA SMD

XFRMR MODULE QUAD 1G 1:1 BGA SMD

Buy Now Datasheet
Pulse Transformers - 553-H5400NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H5400NLTCT-ND
Pulse Transformers 553-H5400NLTCT-ND
XFRMR MODULE QUAD 1G 1:1 BGA SMD

XFRMR MODULE QUAD 1G 1:1 BGA SMD

Buy Now Datasheet
Pulse Transformers - 553-H5400NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-H5400NLTTR-ND
Pulse Transformers 553-H5400NLTTR-ND
XFRMR MODULE QUAD 1G 1:1 BGA SMD

XFRMR MODULE QUAD 1G 1:1 BGA SMD

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
H5400NLT
Transformers - Pulse Transformers H5400NLT
XFRMR MODULE QUAD 1G 1:1 BGA SMD

XFRMR MODULE QUAD 1G 1:1 BGA SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 553-H5400NLTDKR-ND H5400NLT
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 5-1672209-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details