Vishay Intertechnology, Inc. RES 4.22 OHM 1W 1% WW AXIAL RWR81S4R22FRRSL

Description
RES 4.22ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.22ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 1W 1% WW AXIAL - RWR81S4R22FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 1W 1% WW AXIAL
RWR81S4R22FRRSL
RES 4.22 OHM 1W 1% WW AXIAL RWR81S4R22FRRSL
RES 4.22ohm 1W 1% WW AXIAL

RES 4.22ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4R22FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R22FRRSL
Wirewound Resistors 3110-RWR81S4R22FRRSL
EGS-1-80 4.22 1% RWR81S4R22FR RSL

EGS-1-80 4.22 1% RWR81S4R22FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4R22FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R22FRRSL-ND
Through Hole Resistors RWR81S4R22FRRSL-ND
4.22 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.22 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4R22FRRSL 3110-RWR81S4R22FRRSL RWR81S4R22FRRSL-ND
Product Name RES 4.22 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details