Vishay Intertechnology, Inc. RES 453 OHM 1W 0.1% WW AXIAL RWR81S4530BRBSL

Description
RES 453ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1W 0.1% WW AXIAL - RWR81S4530BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 0.1% WW AXIAL
RWR81S4530BRBSL
RES 453 OHM 1W 0.1% WW AXIAL RWR81S4530BRBSL
RES 453ohm 1W 0.1% WW AXIAL

RES 453ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4530BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4530BRBSL-ND
Through Hole Resistors RWR81S4530BRBSL-ND
453 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4530BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4530BRBSL
Wirewound Resistors 3110-RWR81S4530BRBSL
EGS-1-80 453 .1% RWR81S4530BR BSL

EGS-1-80 453 .1% RWR81S4530BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4530BRBSL RWR81S4530BRBSL-ND 3110-RWR81S4530BRBSL
Product Name RES 453 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers