Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4530BRS73

Description
453 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
453 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4530BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4530BRS73-ND
Through Hole Resistors RWR81S4530BRS73-ND
453 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 453 OHM 1W 0.1% WW AXIAL - RWR81S4530BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 0.1% WW AXIAL
RWR81S4530BRS73
RES 453 OHM 1W 0.1% WW AXIAL RWR81S4530BRS73
RES 453ohm 1W 0.1% WW AXIAL

RES 453ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4530BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4530BRS73
Wirewound Resistors 3110-RWR81S4530BRS73
EGS-1-80 453 .1% RWR81S4530BR S73

EGS-1-80 453 .1% RWR81S4530BR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4530BRS73-ND RWR81S4530BRS73 3110-RWR81S4530BRS73
Product Name Through Hole Resistors RES 453 OHM 1W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details